NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-24N-AA-D0

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-24N-AA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-24N-AA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-24N-AA-D0-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 51.2CFM, Rib, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 51.2CFM, Rib, Ball Bearing, 2-Wire

Buy Now Datasheet
Dc Axial Fan, Ball, 51.2Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies - 42AJ7982 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 51.2Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies
42AJ7982
Dc Axial Fan, Ball, 51.2Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies 42AJ7982
DC AXIAL FAN, BALL, 51.2CFM, 0.08A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.2CFM; Noise Rating:32dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 51.2CFM, 0.08A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.2CFM; Noise Rating:32dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-24N-AA-D0-ND 09225SA-24N-AA-D0 42AJ7982
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, Ball, 51.2Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr) 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details