NMB Technologies Corporation Dc Axial Fan, Ball, 45.2Cfm, 0.07A, 24V; Supply Voltage Vdc Nmb Technologies 09225SA-24M-AA-D0

Description
DC AXIAL FAN, BALL, 45.2CFM, 0.07A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.2CFM; Noise Rating:29dB; Power Rating:1.7W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 45.2CFM, 0.07A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.2CFM; Noise Rating:29dB; Power Rating:1.7W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 45.2Cfm, 0.07A, 24V; Supply Voltage Vdc Nmb Technologies - 42AJ7979 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 45.2Cfm, 0.07A, 24V; Supply Voltage Vdc Nmb Technologies
42AJ7979
Dc Axial Fan, Ball, 45.2Cfm, 0.07A, 24V; Supply Voltage Vdc Nmb Technologies 42AJ7979
DC AXIAL FAN, BALL, 45.2CFM, 0.07A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.2CFM; Noise Rating:29dB; Power Rating:1.7W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 45.2CFM, 0.07A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.2CFM; Noise Rating:29dB; Power Rating:1.7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 42AJ7979
Product Name Dc Axial Fan, Ball, 45.2Cfm, 0.07A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.2 SCFM (76.83 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 131 SCFM (223 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details