NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-24K-EA-D0

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-24K-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-24K-EA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-24K-EA-D0-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 33.54Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies - 40AJ8767 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 33.54Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies
40AJ8767
Dc Axial Fan, Ball, 33.54Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies 40AJ8767
DC AXIAL FAN, BALL, 33.54CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.54CFM; Noise Rating:29dB; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 33.54CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.54CFM; Noise Rating:29dB; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-24K-EA-D0-ND 40AJ8767
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 33.54Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.5 SCFM (56.94 m³/hr) 33.54 SCFM (57.01 m³/hr)
Maximum Static Pressure 0.0860 in H2O (0.1607 Torr)
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details