NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-24K-AA-D0

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-24K-AA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-24K-AA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-24K-AA-D0-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads

Buy Now Datasheet
Fan, Ball Bearing, 92Mm, 0.96W, 24Vdc; Supply Voltage Vdc Nmb Technologies - 44AJ4112 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Ball Bearing, 92Mm, 0.96W, 24Vdc; Supply Voltage Vdc Nmb Technologies
44AJ4112
Fan, Ball Bearing, 92Mm, 0.96W, 24Vdc; Supply Voltage Vdc Nmb Technologies 44AJ4112
FAN, BALL BEARING, 92MM, 0.96W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.5CFM; Noise Rating:22dB; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

FAN, BALL BEARING, 92MM, 0.96W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.5CFM; Noise Rating:22dB; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-24K-AA-D0-ND 44AJ4112
Product Name DC Brushless Fans (BLDC) Fan, Ball Bearing, 92Mm, 0.96W, 24Vdc; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.5 SCFM (56.94 m³/hr) 33.5 SCFM (56.94 m³/hr)
Maximum Static Pressure 0.0860 in H2O (0.1607 Torr)
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details