NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-12P-EA-D0

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 59.0 CFM (1.65m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 59.0 CFM (1.65m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-12P-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-12P-EA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-12P-EA-D0-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 59.0 CFM (1.65m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 59.0 CFM (1.65m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 58.97Cfm, 0.19A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 58.97Cfm, 0.19A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4307
Dc Axial Fan, Ball, 58.97Cfm, 0.19A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4307
DC AXIAL FAN, BALL, 58.97CFM, 0.19A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.97CFM; Noise Rating:37dB; Power Rating:2.28W; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 58.97CFM, 0.19A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.97CFM; Noise Rating:37dB; Power Rating:2.28W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-12P-EA-D0-ND 49AJ4307
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 58.97Cfm, 0.19A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr) 58.97 SCFM (100 m³/hr)
Maximum Static Pressure 0.2160 in H2O (0.4036 Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1118307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details