NMB Technologies Corporation Dc Axial Fan, Ball, 62.5Cfm, 0.23A, 12V; Supply Voltage Vdc Nmb Technologies 09225SA-12P-AA-D0

Description
DC AXIAL FAN, BALL, 62.5CFM, 0.23A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:62.5CFM; Noise Rating:39dB; Power Rating:2.8W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 62.5CFM, 0.23A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:62.5CFM; Noise Rating:39dB; Power Rating:2.8W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 62.5Cfm, 0.23A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4306 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 62.5Cfm, 0.23A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4306
Dc Axial Fan, Ball, 62.5Cfm, 0.23A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4306
DC AXIAL FAN, BALL, 62.5CFM, 0.23A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:62.5CFM; Noise Rating:39dB; Power Rating:2.8W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 62.5CFM, 0.23A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:62.5CFM; Noise Rating:39dB; Power Rating:2.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4306
Product Name Dc Axial Fan, Ball, 62.5Cfm, 0.23A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 62.5 SCFM (106 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details