NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-12N-EA-D0

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-12N-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-12N-EA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-12N-EA-D0-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc, 51.2Cfm, 32Db Rohs Compliant Nmb Technologies - 36AJ4704 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 51.2Cfm, 32Db Rohs Compliant Nmb Technologies
36AJ4704
Axial Fan, 92Mm, 12Vdc, 51.2Cfm, 32Db Rohs Compliant Nmb Technologies 36AJ4704
AXIAL FAN, 92MM, 12VDC, 51.2CFM, 32DB ROHS COMPLIANT: YES

AXIAL FAN, 92MM, 12VDC, 51.2CFM, 32DB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc Axial Fan, Ball, 51.2Cfm, 0.16A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4304 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 51.2Cfm, 0.16A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4304
Dc Axial Fan, Ball, 51.2Cfm, 0.16A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4304
DC AXIAL FAN, BALL, 51.2CFM, 0.16A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.2CFM; Noise Rating:32dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 51.2CFM, 0.16A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.2CFM; Noise Rating:32dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 12VDC, 54.4CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 54.4CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-12N-EA-D0-ND 36AJ4704 49AJ4304 09225SA-12N-EA-D0
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc, 51.2Cfm, 32Db Rohs Compliant Nmb Technologies Dc Axial Fan, Ball, 51.2Cfm, 0.16A, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr) 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details