Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 45.2 CFM (1.27m³/min) 2 Wire Leads
DC AXIAL FAN, BALL, 45.2CFM, 0.14A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45.2CFM; Noise Rating:29dB; Power Rating:1.68W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-09225SA-12M-EA-D0-ND | 40AJ8763 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 45.2Cfm, 0.14A, 12V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 45.2 SCFM (76.83 m³/hr) | 45.2 SCFM (76.83 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |
| Maximum Sound Level | 29 dbA | |
| Nominal Voltage | 12 volts | 12 volts |