NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-12L-EA-D0

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-12L-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-12L-EA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-12L-EA-D0-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 39.9Cfm, 0.1A, 12V; Supply Voltage Vdc Nmb Technologies - 40AJ8758 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 39.9Cfm, 0.1A, 12V; Supply Voltage Vdc Nmb Technologies
40AJ8758
Dc Axial Fan, Ball, 39.9Cfm, 0.1A, 12V; Supply Voltage Vdc Nmb Technologies 40AJ8758
DC AXIAL FAN, BALL, 39.9CFM, 0.1A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.9CFM; Noise Rating:25dB; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 39.9CFM, 0.1A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.9CFM; Noise Rating:25dB; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-12L-EA-D0-ND 40AJ8758
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 39.9Cfm, 0.1A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.3 SCFM (70.2 m³/hr) 39.9 SCFM (67.82 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details