NMB Technologies Corporation DC Brushless Fans (BLDC) 09225SA-12K-EA-D0

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-09225SA-12K-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-09225SA-12K-EA-D0-ND
DC Brushless Fans (BLDC) 12-09225SA-12K-EA-D0-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 33.54Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies - 40AJ8752 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 33.54Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies
40AJ8752
Dc Axial Fan, Ball, 33.54Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies 40AJ8752
DC AXIAL FAN, BALL, 33.54CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.54CFM; Noise Rating:22dB; Power Rating:840mW; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 33.54CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.54CFM; Noise Rating:22dB; Power Rating:840mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 92x25mm, 12VDC, 35.7CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 35.7CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-09225SA-12K-EA-D0-ND 40AJ8752 09225SA-12K-EA-D0
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 33.54Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.5 SCFM (56.94 m³/hr) 33.54 SCFM (57.01 m³/hr)
Maximum Static Pressure 0.0860 in H2O (0.1607 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details