Fan Tubeaxial 230VAC Square - 92.5mm L x 92.5mm H Ball 34.5 CFM (0.966m³/min) 2 Terminals
AC Fans AC Axial Fan, 92x25mm, 230VAC, 34.5CFM, Flange, Terminal
FAN 92MM X 25MM 230VAC TERMINAL
AXIAL FAN, 92MM, 230VAC, 28.6CFM, 34DB ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-09225PB-B3L-EA-00-ND | 09225PB-B3L-EA-00 | 09225PB-B3L-EA-00 | 36AJ4703 | 43Y7544 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 92Mm, 230Vac, 28.6Cfm, 34Db Rohs Compliant Nmb Technologies | New Part/ac Fans Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 34.5 SCFM (58.64 m³/hr) | 34.5 SCFM (58.64 m³/hr) | |||
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | ||||
| Maximum Sound Level | 39 dbA | 39 dbA | |||
| Nominal Voltage | 230 volts | 230 volts |