NMB Technologies Corporation DC Brushless Fans (BLDC) 08038RA-24S-EA-00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08038RA-24S-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08038RA-24S-EA-00-ND
DC Brushless Fans (BLDC) 12-08038RA-24S-EA-00-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 123.6Cfm, 2.7A, 12V; Supply Voltage Vdc Nmb Technologies - 41AH8047 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 123.6Cfm, 2.7A, 12V; Supply Voltage Vdc Nmb Technologies
41AH8047
Dc Axial Fan, Ball, 123.6Cfm, 2.7A, 12V; Supply Voltage Vdc Nmb Technologies 41AH8047
DC AXIAL FAN, BALL, 123.6CFM, 2.7A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:123.6CFM; Noise Rating:62.5dB; Power Rating:32.4W RoHS Compliant: Yes

DC AXIAL FAN, BALL, 123.6CFM, 2.7A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:123.6CFM; Noise Rating:62.5dB; Power Rating:32.4W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 80x38mm, 24VDC, 123.6CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x38mm, 24VDC, 123.6CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08038RA-24S-EA-00-ND 41AH8047 08038RA-24S-EA-00
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 123.6Cfm, 2.7A, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 12 volts
Voltage Range 24 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers