DC AXIAL FAN, BALL, 20CFM, 0.08A, 115V; Supply Voltage VDC:115V; Fan Frame Type:Square; Fan Frame Size:92.5mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:20CFM; Noise Rating:25dB; Power Rating:6W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 41AH8045 |
| Product Name | Dc Axial Fan, Ball, 20Cfm, 0.08A, 115V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20 SCFM (33.99 m³/hr) |
| Nominal Voltage | 115 volts |