NMB Technologies Corporation Dc Axial Fan, Ball, 75.9Cfm, 0.73A, 12V; Supply Voltage Vdc Nmb Technologies 08038RA-12P-EA-00

Description
DC AXIAL FAN, BALL, 75.9CFM, 0.73A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.9CFM; Noise Rating:51dB; Power Rating:8.8W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 75.9CFM, 0.73A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.9CFM; Noise Rating:51dB; Power Rating:8.8W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 75.9Cfm, 0.73A, 12V; Supply Voltage Vdc Nmb Technologies - 41AH8044 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 75.9Cfm, 0.73A, 12V; Supply Voltage Vdc Nmb Technologies
41AH8044
Dc Axial Fan, Ball, 75.9Cfm, 0.73A, 12V; Supply Voltage Vdc Nmb Technologies 41AH8044
DC AXIAL FAN, BALL, 75.9CFM, 0.73A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.9CFM; Noise Rating:51dB; Power Rating:8.8W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 75.9CFM, 0.73A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.9CFM; Noise Rating:51dB; Power Rating:8.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41AH8044
Product Name Dc Axial Fan, Ball, 75.9Cfm, 0.73A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.9 SCFM (129 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details