NMB Technologies Corporation Axial Fan, 80Mm X 38Mm, 12Vdc, 61.8Cfm; Supply Voltage Vdc Nmb Technologies 08038RA-12N-EA-00

Description
AXIAL FAN, 80MM X 38MM, 12VDC, 61.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.8CFM; Noise Rating:46dBA; Power Rating:4.9W; Rated Speed:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM X 38MM, 12VDC, 61.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.8CFM; Noise Rating:46dBA; Power Rating:4.9W; Rated Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm X 38Mm, 12Vdc, 61.8Cfm; Supply Voltage Vdc Nmb Technologies - 41AH8042 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm X 38Mm, 12Vdc, 61.8Cfm; Supply Voltage Vdc Nmb Technologies
41AH8042
Axial Fan, 80Mm X 38Mm, 12Vdc, 61.8Cfm; Supply Voltage Vdc Nmb Technologies 41AH8042
AXIAL FAN, 80MM X 38MM, 12VDC, 61.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.8CFM; Noise Rating:46dBA; Power Rating:4.9W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 80MM X 38MM, 12VDC, 61.8CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.8CFM; Noise Rating:46dBA; Power Rating:4.9W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41AH8042
Product Name Axial Fan, 80Mm X 38Mm, 12Vdc, 61.8Cfm; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 61.8 SCFM (105 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details