AC Fans AC Axial Fan, 80x38mm, 100VAC, 19.4CFM, Flange, Wire
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-08038PB-A0J-AA-00-ND | 08038PB-A0J-AA-00 | 12AC3613 |
| Product Name | AC Fans | AC Fans | New Part/ac Fans Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 19.4 SCFM (32.97 m³/hr) | ||
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 25 dbA | ||
| Nominal Voltage | 100 volts |