Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 33.0 CFM (0.924m³/min) 2 Terminals
AC Fans AC Axial Fan, 80x38mm, 230VAC, 33CFM, Flange, Terminal
Fan, 230VAC, 33.0CFM, 80mmX38mm
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-08038FB-B3L-EA-00-ND | 08038FB-B3L-EA-00 | 12AC3607 | 08038FB-B3L-EA-00 |
| Product Name | AC Fans | AC Fans | New Part/ac Fans Nmb Technologies | NMBT Axial |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | |||
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |||
| Maximum Sound Level | 44 dbA | |||
| Nominal Voltage | 230 volts |