NMB Technologies Corporation Axial Fan, 3.9A, 46.8W, 12V, 80X38Mm; Supply Voltage Vdc Nmb Technologies 08038DA-12S-EW-E6

Description
AXIAL FAN, 3.9A, 46.8W, 12V, 80X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:74dBA; Power Rating:46.8W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 3.9A, 46.8W, 12V, 80X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:74dBA; Power Rating:46.8W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 3.9A, 46.8W, 12V, 80X38Mm; Supply Voltage Vdc Nmb Technologies - 88AH5910 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 3.9A, 46.8W, 12V, 80X38Mm; Supply Voltage Vdc Nmb Technologies
88AH5910
Axial Fan, 3.9A, 46.8W, 12V, 80X38Mm; Supply Voltage Vdc Nmb Technologies 88AH5910
AXIAL FAN, 3.9A, 46.8W, 12V, 80X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:74dBA; Power Rating:46.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 3.9A, 46.8W, 12V, 80X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:74dBA; Power Rating:46.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 88AH5910
Product Name Axial Fan, 3.9A, 46.8W, 12V, 80X38Mm; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details