NMB Technologies Corporation DC Brushless Fans (BLDC) 08025SE-12Q-FT-DW

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 54.7 CFM (1.53m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 54.7 CFM (1.53m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08025SE-12Q-FT-DW-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08025SE-12Q-FT-DW-ND
DC Brushless Fans (BLDC) 12-08025SE-12Q-FT-DW-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 54.7 CFM (1.53m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 54.7 CFM (1.53m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Fan, 80Mm, 54.7Cfm, 12V, 4100Rpm; Supply Voltage Vdc Nmb Technologies - 32AK5270 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 80Mm, 54.7Cfm, 12V, 4100Rpm; Supply Voltage Vdc Nmb Technologies
32AK5270
Dc Fan, 80Mm, 54.7Cfm, 12V, 4100Rpm; Supply Voltage Vdc Nmb Technologies 32AK5270
DC FAN, 80MM, 54.7CFM, 12V, 4100RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:54.7CFM; Noise Rating:39.5dB; Power Rating:3.12W; IP Rating:IP55 RoHS Compliant: Yes

DC FAN, 80MM, 54.7CFM, 12V, 4100RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:54.7CFM; Noise Rating:39.5dB; Power Rating:3.12W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08025SE-12Q-FT-DW-ND 32AK5270
Product Name DC Brushless Fans (BLDC) Dc Fan, 80Mm, 54.7Cfm, 12V, 4100Rpm; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.7 SCFM (92.98 m³/hr) 54.7 SCFM (92.98 m³/hr)
Maximum Static Pressure 0.2730 in H2O (0.5100 Torr)
Maximum Sound Level 39.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details