NMB Technologies Corporation DC Brushless Fans (BLDC) 08025SA-24N-EA-D0

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08025SA-24N-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08025SA-24N-EA-D0-ND
DC Brushless Fans (BLDC) 12-08025SA-24N-EA-D0-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 80x25mm, 24VDC, 41.3CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x25mm, 24VDC, 41.3CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies - 36AJ4699 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies
36AJ4699
Axial Fan, 80Mm, 24Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies 36AJ4699
AXIAL FAN, 80MM, 24VDC, 41.3CFM, 30DB ROHS COMPLIANT: YES

AXIAL FAN, 80MM, 24VDC, 41.3CFM, 30DB ROHS COMPLIANT: YES

Supplier's Site
Dc Axial Fan, Ball, 41.3Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies - 40AJ8746 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 41.3Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies
40AJ8746
Dc Axial Fan, Ball, 41.3Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies 40AJ8746
DC AXIAL FAN, BALL, 41.3CFM, 0.08A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.3CFM; Noise Rating:30dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 41.3CFM, 0.08A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.3CFM; Noise Rating:30dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08025SA-24N-EA-D0-ND 08025SA-24N-EA-D0 36AJ4699 40AJ8746
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 80Mm, 24Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies Dc Axial Fan, Ball, 41.3Cfm, 0.08A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.3 SCFM (70.2 m³/hr) 41.3 SCFM (70.2 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details