NMB Technologies Corporation DC Brushless Fans (BLDC) 08025SA-12N-EA-D0

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08025SA-12N-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08025SA-12N-EA-D0-ND
DC Brushless Fans (BLDC) 12-08025SA-12N-EA-D0-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies - 36AJ4696 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies
36AJ4696
Axial Fan, 80Mm, 12Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies 36AJ4696
AXIAL FAN, 80MM, 12VDC, 41.3CFM, 30DB ROHS COMPLIANT: YES

AXIAL FAN, 80MM, 12VDC, 41.3CFM, 30DB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc Axial Fan, Ball, 41.3Cfm, 0.14A, 12V; Supply Voltage Vdc Nmb Technologies - 40AJ8719 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 41.3Cfm, 0.14A, 12V; Supply Voltage Vdc Nmb Technologies
40AJ8719
Dc Axial Fan, Ball, 41.3Cfm, 0.14A, 12V; Supply Voltage Vdc Nmb Technologies 40AJ8719
DC AXIAL FAN, BALL, 41.3CFM, 0.14A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.3CFM; Noise Rating:30dB; Power Rating:1.68W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 41.3CFM, 0.14A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.3CFM; Noise Rating:30dB; Power Rating:1.68W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 80x25mm, 12VDC, 41.3CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x25mm, 12VDC, 41.3CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08025SA-12N-EA-D0-ND 36AJ4696 40AJ8719 08025SA-12N-EA-D0
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 41.3Cfm, 30Db Rohs Compliant Nmb Technologies Dc Axial Fan, Ball, 41.3Cfm, 0.14A, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41.3 SCFM (70.2 m³/hr) 41.3 SCFM (70.2 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8672 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details