NMB Technologies Corporation DC Brushless Fans (BLDC) 08025SA-12K-EA-D0

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08025SA-12K-EA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08025SA-12K-EA-D0-ND
DC Brushless Fans (BLDC) 12-08025SA-12K-EA-D0-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 26.13Cfm, 0.05A, 12V; Supply Voltage Vdc Nmb Technologies - 40AJ8701 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 26.13Cfm, 0.05A, 12V; Supply Voltage Vdc Nmb Technologies
40AJ8701
Dc Axial Fan, Ball, 26.13Cfm, 0.05A, 12V; Supply Voltage Vdc Nmb Technologies 40AJ8701
DC AXIAL FAN, BALL, 26.13CFM, 0.05A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.13CFM; Noise Rating:19dB; Power Rating:600mW; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 26.13CFM, 0.05A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.13CFM; Noise Rating:19dB; Power Rating:600mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 80x25mm, 12VDC, 26.1CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x25mm, 12VDC, 26.1CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08025SA-12K-EA-D0-ND 40AJ8701 08025SA-12K-EA-D0
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 26.13Cfm, 0.05A, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.1 SCFM (44.36 m³/hr) 26.13 SCFM (44.41 m³/hr)
Maximum Static Pressure 0.0660 in H2O (0.1233 Torr)
Maximum Sound Level 19 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details