NMB Technologies Corporation DC Brushless Fans (BLDC) 08025DA-12N-EU-02

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.2 CFM (1.43m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.2 CFM (1.43m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08025DA-12N-EU-02-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08025DA-12N-EU-02-ND
DC Brushless Fans (BLDC) 12-08025DA-12N-EU-02-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.2 CFM (1.43m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.2 CFM (1.43m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 0.22A, 2.64W, 12V, 80X25.4Mm; Supply Voltage Vdc Nmb Technologies - 88AH5909 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 0.22A, 2.64W, 12V, 80X25.4Mm; Supply Voltage Vdc Nmb Technologies
88AH5909
Axial Fan, 0.22A, 2.64W, 12V, 80X25.4Mm; Supply Voltage Vdc Nmb Technologies 88AH5909
AXIAL FAN, 0.22A, 2.64W, 12V, 80X25.4MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.2CFM; Noise Rating:45dBA; Power Rating:2.64W RoHS Compliant: Yes

AXIAL FAN, 0.22A, 2.64W, 12V, 80X25.4MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.2CFM; Noise Rating:45dBA; Power Rating:2.64W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08025DA-12N-EU-02-ND 88AH5909
Product Name DC Brushless Fans (BLDC) Axial Fan, 0.22A, 2.64W, 12V, 80X25.4Mm; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr) 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.4200 in H2O (0.7847 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
8026-7 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details