NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SS-12M-AT-00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 40.0 CFM (1.12m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 40.0 CFM (1.12m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P124182-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P124182-ND
DC Brushless Fans (BLDC) P124182-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 40.0 CFM (1.12m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 40.0 CFM (1.12m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 39.91Cfm, 37.5Db; Supply Voltage Vdc Nmb Technologies - 77AC3329 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 39.91Cfm, 37.5Db; Supply Voltage Vdc Nmb Technologies
77AC3329
Axial Fan, 80Mm, 12Vdc, 39.91Cfm, 37.5Db; Supply Voltage Vdc Nmb Technologies 77AC3329
AXIAL FAN, 80MM, 12VDC, 39.91CFM, 37.5DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:39.91CFM; Noise Rating:37.5dBA; Power Rating:1.8W

AXIAL FAN, 80MM, 12VDC, 39.91CFM, 37.5DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:39.91CFM; Noise Rating:37.5dBA; Power Rating:1.8W

Supplier's Site Datasheet
DC Fans DC Tubeaxial Fan, 80x20mm, 12VDC, 39.9CFM, Rib, Sleeve Bearing, 3 Wire Leads, Tachometer

DC Fans DC Tubeaxial Fan, 80x20mm, 12VDC, 39.9CFM, Rib, Sleeve Bearing, 3 Wire Leads, Tachometer

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 08020SS-12M-AT-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - DC Brushless Fans (BLDC)
08020SS-12M-AT-00
Fans, Thermal Management - DC Brushless Fans (BLDC) 08020SS-12M-AT-00
Fans, Thermal Management - DC Brushless Fans (BLDC)

Fans, Thermal Management - DC Brushless Fans (BLDC)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P124182-ND 77AC3329 08020SS-12M-AT-00 08020SS-12M-AT-00
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 39.91Cfm, 37.5Db; Supply Voltage Vdc Nmb Technologies DC Fans Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 39.91 SCFM (67.84 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 37.5 dbA 37.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details