NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SA-24N-EA-00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 08020SA-24N-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
08020SA-24N-EA-00-ND
DC Brushless Fans (BLDC) 08020SA-24N-EA-00-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db Rohs Compliant Nmb Technologies - 36AJ4691 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db Rohs Compliant Nmb Technologies
36AJ4691
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db Rohs Compliant Nmb Technologies 36AJ4691
AXIAL FAN, 80MM, 24VDC, 42.4CFM, 40.5DB ROHS COMPLIANT: YES

AXIAL FAN, 80MM, 24VDC, 42.4CFM, 40.5DB ROHS COMPLIANT: YES

Supplier's Site
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db; Supply Voltage Vdc Nmb Technologies - 41AH8041 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db; Supply Voltage Vdc Nmb Technologies
41AH8041
Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db; Supply Voltage Vdc Nmb Technologies 41AH8041
AXIAL FAN, 80MM, 24VDC, 42.4CFM, 40.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.4CFM; Noise Rating:40.5dBA; Power Rating:2.4W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 42.4CFM, 40.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.4CFM; Noise Rating:40.5dBA; Power Rating:2.4W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 08020SA-24N-EA-00 - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
08020SA-24N-EA-00
DC Brushless Fans (BLDC) 08020SA-24N-EA-00
FAN 24VDC 80X20MM 2WR

FAN 24VDC 80X20MM 2WR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 08020SA-24N-EA-00-ND 36AJ4691 41AH8041 08020SA-24N-EA-00
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db Rohs Compliant Nmb Technologies Axial Fan, 80Mm, 24Vdc, 42.4Cfm, 40.5Db; Supply Voltage Vdc Nmb Technologies DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Blower/Fan Type Tube Axial Axial Fan Axial Fan Tubeaxial
Motor Type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36.73 SCFM (62.43 m³/hr)
Maximum Sound Level 36 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details