NMB Technologies Corporation Dc Axial Fan, Ball, 42.4Cfm, 0.1A, 24V; Supply Voltage Vdc Nmb Technologies 08020SA-24N-AA-00

Description
DC AXIAL FAN, BALL, 42.4CFM, 0.1A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.4CFM; Noise Rating:40.5dB; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 42.4CFM, 0.1A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.4CFM; Noise Rating:40.5dB; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 42.4Cfm, 0.1A, 24V; Supply Voltage Vdc Nmb Technologies - 49AJ4286 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 42.4Cfm, 0.1A, 24V; Supply Voltage Vdc Nmb Technologies
49AJ4286
Dc Axial Fan, Ball, 42.4Cfm, 0.1A, 24V; Supply Voltage Vdc Nmb Technologies 49AJ4286
DC AXIAL FAN, BALL, 42.4CFM, 0.1A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.4CFM; Noise Rating:40.5dB; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 42.4CFM, 0.1A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:42.4CFM; Noise Rating:40.5dB; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4286
Product Name Dc Axial Fan, Ball, 42.4Cfm, 0.1A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 42.4 SCFM (72.07 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fans - 2303027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details