NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SA-24M-EA-00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08020SA-24M-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08020SA-24M-EA-00-ND
DC Brushless Fans (BLDC) 12-08020SA-24M-EA-00-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 39.9Cfm, 0.09A, 24V; Supply Voltage Vdc Nmb Technologies - 49AJ4284 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 39.9Cfm, 0.09A, 24V; Supply Voltage Vdc Nmb Technologies
49AJ4284
Dc Axial Fan, Ball, 39.9Cfm, 0.09A, 24V; Supply Voltage Vdc Nmb Technologies 49AJ4284
DC AXIAL FAN, BALL, 39.9CFM, 0.09A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.9CFM; Noise Rating:37.5dB; Power Rating:2.2W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 39.9CFM, 0.09A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.9CFM; Noise Rating:37.5dB; Power Rating:2.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 80x20mm, 24VDC, 39.9CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x20mm, 24VDC, 39.9CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08020SA-24M-EA-00-ND 49AJ4284 08020SA-24M-EA-00
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 39.9Cfm, 0.09A, 24V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.9 SCFM (67.82 m³/hr) 39.9 SCFM (67.82 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 37.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details