NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SA-24K-EA-00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08020SA-24K-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08020SA-24K-EA-00-ND
DC Brushless Fans (BLDC) 12-08020SA-24K-EA-00-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies - 49AJ4280 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies
49AJ4280
Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies 49AJ4280
DC AXIAL FAN, BALL, 31.1CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 31.1CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 80x20mm, 24VDC, 31CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x20mm, 24VDC, 31CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08020SA-24K-EA-00-ND 49AJ4280 08020SA-24K-EA-00
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.1 SCFM (52.86 m³/hr) 31.1 SCFM (52.86 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4020-7 Series 1.73 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details