NMB Technologies Corporation Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies 08020SA-24K-AL-00

Description
DC AXIAL FAN, BALL, 31.1CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 31.1CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies - 12AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies
12AC3512
Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies 12AC3512
DC AXIAL FAN, BALL, 31.1CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 31.1CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 12AC3512
Product Name Dc Axial Fan, Ball, 31.1Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.1 SCFM (52.86 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Fan Accessories Qualtek Electronics - 01C8413 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details