NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SA-12M-EA-00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Axial Fan from NMB Technologies features a ball bearing design and operates at a supply voltage of 12V. It has a maximum airflow of 39.9 CFM and draws a current of 0.13A, with a power rating of 1.56W. The fan is designed for a temperature range of -10°C to +70°C during operation and can be stored at temperatures between -40°C and +70°C in a non-condensing environment. It has a noise rating of 37.5 dB and is constructed with UL94V-0 rated plastic for both the casing and impeller. The expected lifespan is approximately 40,000 hours at 60°C with a failure rate of 10%. This fan is suitable for applications requiring reliable airflow in compact spaces.

Datasheet Summary
Powered by GS/AI

The DC Axial Fan from NMB Technologies features a ball bearing design and operates at a supply voltage of 12V. It has a maximum airflow of 39.9 CFM and draws a current of 0.13A, with a power rating of 1.56W. The fan is designed for a temperature range of -10°C to +70°C during operation and can be stored at temperatures between -40°C and +70°C in a non-condensing environment. It has a noise rating of 37.5 dB and is constructed with UL94V-0 rated plastic for both the casing and impeller. The expected lifespan is approximately 40,000 hours at 60°C with a failure rate of 10%. This fan is suitable for applications requiring reliable airflow in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08020SA-12M-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08020SA-12M-EA-00-ND
DC Brushless Fans (BLDC) 12-08020SA-12M-EA-00-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.9 CFM (1.12m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 80x20mm, 12VDC, 39.9CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x20mm, 12VDC, 39.9CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet
Dc Axial Fan, Ball, 39.9Cfm, 0.13A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4277 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 39.9Cfm, 0.13A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4277
Dc Axial Fan, Ball, 39.9Cfm, 0.13A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4277
DC AXIAL FAN, BALL, 39.9CFM, 0.13A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.9CFM; Noise Rating:37.5dB; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 39.9CFM, 0.13A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.9CFM; Noise Rating:37.5dB; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08020SA-12M-EA-00-ND 08020SA-12M-EA-00 49AJ4277
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, Ball, 39.9Cfm, 0.13A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.9 SCFM (67.82 m³/hr) 39.9 SCFM (67.82 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 37.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.39 SCFM (103 m³/hr)
Maximum Sound Level 41 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
6026-7 Series 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details