Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 36.0 CFM (1.01m³/min) 3 Wire Leads
DC AXIAL FAN, BALL, 36CFM, 0.09A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:34dB; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 08020SA-12L-AL-00-ND | 12AC3503 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 36Cfm, 0.09A, 12V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 36 SCFM (61.19 m³/hr) | 36 SCFM (61.19 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | |
| Maximum Sound Level | 34 dbA | |
| Nominal Voltage | 12 volts | 12 volts |