DC AXIAL FAN, BALL, 31.1CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 49AJ4274 |
| Product Name | Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 31.1 SCFM (52.86 m³/hr) |
| Nominal Voltage | 12 volts |