NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SA-12K-EA-00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-08020SA-12K-EA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-08020SA-12K-EA-00-ND
DC Brushless Fans (BLDC) 12-08020SA-12K-EA-00-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies - 41AH8037 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies
41AH8037
Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies 41AH8037
DC AXIAL FAN, BALL, 31.1CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 31.1CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 80x20mm, 12VDC, 31CFM, Flange, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 80x20mm, 12VDC, 31CFM, Flange, Ball Bearing, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08020SA-12K-EA-00-ND 41AH8037 08020SA-12K-EA-00
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.1 SCFM (52.86 m³/hr) 31.1 SCFM (52.86 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details