NMB Technologies Corporation DC Brushless Fans (BLDC) 08020SA-12K-AL-00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 08020SA-12K-AL-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
08020SA-12K-AL-00-ND
DC Brushless Fans (BLDC) 08020SA-12K-AL-00-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.1 CFM (0.871m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies - 12AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies
12AC3500
Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies 12AC3500
DC AXIAL FAN, BALL, 31.1CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 31.1CFM, 0.07A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.1CFM; Noise Rating:31dB; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 08020SA-12K-AL-00-ND 12AC3500
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 31.1Cfm, 0.07A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.1 SCFM (52.86 m³/hr) 31.1 SCFM (52.86 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AX12BL004C Series 22.5 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX12BL004C-S385W-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 22.5 amps
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
Reverse Flow Filter Fan exhaust Size 2 (6) , 32.4 Cfm free Flow, 24V Dc Supply, 7W, Ul Type 12 Rohs Compliant Finder - 54AJ9661 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
DC Brushless Fans (BLDC) - FAD1-04020BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers