Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sleeve 34.0 CFM (0.952m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 80x15mm, 24VDC, 33.9CFM, Rib, Sleeve Bearing, 3 Wire Leads, Tachometer
AXIAL FAN, 80MM, 24VDC, 33.9CFM, 34DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:33.9CFM; Noise Rating:34dBA; Power Rating:2.88W; IP Rating:
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P124181-ND | 08015SS-24N-AT-00 | 77AC3328 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 80Mm, 24Vdc, 33.9Cfm, 34Db; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 34 SCFM (57.79 m³/hr) | 33.9 SCFM (57.62 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | ||
| Maximum Sound Level | 34 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |