DC FAN, BALL, 80MM, 2800RPM, 24V, 0.1A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:31dB; Power Rating:2.4W; IP Rating:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 79AJ2398 |
| Product Name | Dc Fan, Ball, 80Mm, 2800Rpm, 24V, 0.1A; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30 SCFM (50.99 m³/hr) |
| Nominal Voltage | 24 volts |