NMB Technologies Corporation Axial Fan, 80Mm, 12Vdc, 33.9Cfm, 34Db Rohs Compliant Nmb Technologies 08015SS-12N-AA-00

Description
AXIAL FAN, 80MM, 12VDC, 33.9CFM, 34DB ROHS COMPLIANT: YES
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 33.9CFM, 34DB ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 33.9Cfm, 34Db Rohs Compliant Nmb Technologies - 36AJ4688 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 33.9Cfm, 34Db Rohs Compliant Nmb Technologies
36AJ4688
Axial Fan, 80Mm, 12Vdc, 33.9Cfm, 34Db Rohs Compliant Nmb Technologies 36AJ4688
AXIAL FAN, 80MM, 12VDC, 33.9CFM, 34DB ROHS COMPLIANT: YES

AXIAL FAN, 80MM, 12VDC, 33.9CFM, 34DB ROHS COMPLIANT: YES

Supplier's Site
Dc Axial Fan, Sleeve, 33.9Cfm, 0.21A,12V; Supply Voltage Vdc Nmb Technologies - 71AJ8469 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 33.9Cfm, 0.21A,12V; Supply Voltage Vdc Nmb Technologies
71AJ8469
Dc Axial Fan, Sleeve, 33.9Cfm, 0.21A,12V; Supply Voltage Vdc Nmb Technologies 71AJ8469
DC AXIAL FAN, SLEEVE, 33.9CFM, 0.21A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:33.9CFM; Noise Rating:34dB; Power Rating:2.52W RoHS Compliant: Yes

DC AXIAL FAN, SLEEVE, 33.9CFM, 0.21A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:33.9CFM; Noise Rating:34dB; Power Rating:2.52W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ4688 71AJ8469
Product Name Axial Fan, 80Mm, 12Vdc, 33.9Cfm, 34Db Rohs Compliant Nmb Technologies Dc Axial Fan, Sleeve, 33.9Cfm, 0.21A,12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan Axial Fan
Motor Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details