Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 3 Wire Leads
FAN AXIAL 80X15MM 12VDC WIRE
DC AXIAL FAN, SLEEVE, 26.8CFM, 0.11A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:26.8CFM; Noise Rating:27.5dB; Power Rating:1.3W
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-08015SS-12L-AL-00-ND | 08015SS-12L-AL-00 | 49AJ4271 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, Sleeve, 26.8Cfm, 0.11A,12V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |
| Voltage Range | 12 volts | ||
| Blower/Fan Type | Tube Axial | Axial Fan | |
| Motor Type | DC | Brushless | DC |