NMB Technologies Corporation DC Brushless Fans (BLDC) 06025VE-12Q-CT-00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 39.2 CFM (1.10m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 39.2 CFM (1.10m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-06025VE-12Q-CT-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06025VE-12Q-CT-00-ND
DC Brushless Fans (BLDC) 12-06025VE-12Q-CT-00-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 39.2 CFM (1.10m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 39.2 CFM (1.10m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Fan, 39.2Cfm, 9200Rpm, 12V, 0.5A; Supply Voltage Vdc Nmb Technologies - 62AJ7753 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 39.2Cfm, 9200Rpm, 12V, 0.5A; Supply Voltage Vdc Nmb Technologies
62AJ7753
Dc Fan, 39.2Cfm, 9200Rpm, 12V, 0.5A; Supply Voltage Vdc Nmb Technologies 62AJ7753
DC FAN, 39.2CFM, 9200RPM, 12V, 0.5A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.2CFM; Noise Rating:54dB; Power Rating:6W; Rated Speed:9200rpm

DC FAN, 39.2CFM, 9200RPM, 12V, 0.5A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.2CFM; Noise Rating:54dB; Power Rating:6W; Rated Speed:9200rpm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-06025VE-12Q-CT-00-ND 62AJ7753
Product Name DC Brushless Fans (BLDC) Dc Fan, 39.2Cfm, 9200Rpm, 12V, 0.5A; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr) 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
Maximum Sound Level 54 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details