NMB Technologies Corporation DC Brushless Fans (BLDC) 06025SA-12M-AA-D0

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 19.8 CFM (0.554m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 19.8 CFM (0.554m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-06025SA-12M-AA-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06025SA-12M-AA-D0-ND
DC Brushless Fans (BLDC) 12-06025SA-12M-AA-D0-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 19.8 CFM (0.554m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 19.8 CFM (0.554m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 60Mm, 12V, 19.8Cfm, 26.5Db; Supply Voltage Vdc Nmb Technologies - 42AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 60Mm, 12V, 19.8Cfm, 26.5Db; Supply Voltage Vdc Nmb Technologies
42AH1063
Dc Axial Fan, 60Mm, 12V, 19.8Cfm, 26.5Db; Supply Voltage Vdc Nmb Technologies 42AH1063
DC AXIAL FAN, 60MM, 12V, 19.8CFM, 26.5DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.8CFM; Noise Rating:26.5dBA; Power Rating:1.2W RoHS Compliant: Yes

DC AXIAL FAN, 60MM, 12V, 19.8CFM, 26.5DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.8CFM; Noise Rating:26.5dBA; Power Rating:1.2W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 06025SA-12M-AA-D0 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
06025SA-12M-AA-D0
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 06025SA-12M-AA-D0
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-06025SA-12M-AA-D0-ND 42AH1063 06025SA-12M-AA-D0
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, 60Mm, 12V, 19.8Cfm, 26.5Db; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.8 SCFM (33.65 m³/hr) 19.8 SCFM (33.65 m³/hr) 19.8 SCFM (33.65 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 27.5 dbA 27.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details