NMB Technologies Corporation Dc Axial Fan, Ball, 14.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies 06025SA-12K-EA-D0

Description
DC AXIAL FAN, BALL, 14.5CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:17dB; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 14.5CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:17dB; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 14.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies - 41AH8016 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 14.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies
41AH8016
Dc Axial Fan, Ball, 14.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies 41AH8016
DC AXIAL FAN, BALL, 14.5CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:17dB; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 14.5CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.5CFM; Noise Rating:17dB; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 17Db Rohs Compliant Nmb Technologies - 36AJ4665 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 17Db Rohs Compliant Nmb Technologies
36AJ4665
Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 17Db Rohs Compliant Nmb Technologies 36AJ4665
AXIAL FAN, 60MM, 12VDC, 14.5CFM, 17DB ROHS COMPLIANT: YES

AXIAL FAN, 60MM, 12VDC, 14.5CFM, 17DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 41AH8016 36AJ4665
Product Name Dc Axial Fan, Ball, 14.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies Axial Fan, 60Mm, 12Vdc, 14.5Cfm, 17Db Rohs Compliant Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.5 SCFM (24.65 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details