NMB Technologies Corporation DC Brushless Fans (BLDC) 06020VA-24Q-CAS-0

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P19878-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P19878-ND
DC Brushless Fans (BLDC) P19878-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads

Buy Now Datasheet
DC Brushless Fans (BLDC) - 12-06020VA-24Q-CA-S0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06020VA-24Q-CA-S0-ND
DC Brushless Fans (BLDC) 12-06020VA-24Q-CA-S0-ND
60MM X 20MM, 24VDC, 24.6 CFM, RI

60MM X 20MM, 24VDC, 24.6 CFM, RI

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 24.72Cfm, 42Db; Supply Voltage Vdc Nmb Technologies - 99Y7381 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 24.72Cfm, 42Db; Supply Voltage Vdc Nmb Technologies
99Y7381
Axial Fan, 60Mm, 24Vdc, 24.72Cfm, 42Db; Supply Voltage Vdc Nmb Technologies 99Y7381
AXIAL FAN, 60MM, 24VDC, 24.72CFM, 42DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:24.72CFM; Noise Rating:42dBA; Power Rating:3.6W

AXIAL FAN, 60MM, 24VDC, 24.72CFM, 42DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:24.72CFM; Noise Rating:42dBA; Power Rating:3.6W

Supplier's Site Datasheet
DC Fans DC Axial Fan, 60x20mm, 24VDC, 24.6CFM, Rib, Ball Bearing, 2-Wire, IP69K

DC Fans DC Axial Fan, 60x20mm, 24VDC, 24.6CFM, Rib, Ball Bearing, 2-Wire, IP69K

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P19878-ND 99Y7381 06020VA-24Q-CAS-0
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 24.72Cfm, 42Db; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.7 SCFM (41.98 m³/hr) 24.72 SCFM (42.02 m³/hr)
Maximum Static Pressure 0.4000 in H2O (0.7473 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details