DC AXIAL FAN, BALL, 20.5CFM, 0.07A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.5CFM; Noise Rating:30.5dB; Power Rating:1.68W; IP Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 49AJ4267 |
| Product Name | Dc Axial Fan, Ball, 20.5Cfm, 0.07A, 24V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20.5 SCFM (34.84 m³/hr) |
| Nominal Voltage | 24 volts |