NMB Technologies Corporation DC Brushless Fans (BLDC) 06020SA-24N-AA-00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-06020SA-24N-AA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06020SA-24N-AA-00-ND
DC Brushless Fans (BLDC) 12-06020SA-24N-AA-00-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 60x20mm, 24VDC, 20.5CFM, Rib, Ball Bearing, 2-Wire

DC Fans DC Axial Fan, 60x20mm, 24VDC, 20.5CFM, Rib, Ball Bearing, 2-Wire

Buy Now Datasheet
Dc Axial Fan, 60Mm, 24V, 20.5Cfm, 30.5Db; Supply Voltage Vdc Nmb Technologies - 07AH1147 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 60Mm, 24V, 20.5Cfm, 30.5Db; Supply Voltage Vdc Nmb Technologies
07AH1147
Dc Axial Fan, 60Mm, 24V, 20.5Cfm, 30.5Db; Supply Voltage Vdc Nmb Technologies 07AH1147
DC AXIAL FAN, 60MM, 24V, 20.5CFM, 30.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.5CFM; Noise Rating:30.5dBA; Power Rating:1.68W RoHS Compliant: Yes

DC AXIAL FAN, 60MM, 24V, 20.5CFM, 30.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.5CFM; Noise Rating:30.5dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site
Axial Fan, 60Mm, 24Vdc, 20.5Cfm, 30.5Db Rohs Compliant Nmb Technologies - 36AJ4662 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 20.5Cfm, 30.5Db Rohs Compliant Nmb Technologies
36AJ4662
Axial Fan, 60Mm, 24Vdc, 20.5Cfm, 30.5Db Rohs Compliant Nmb Technologies 36AJ4662
AXIAL FAN, 60MM, 24VDC, 20.5CFM, 30.5DB ROHS COMPLIANT: YES

AXIAL FAN, 60MM, 24VDC, 20.5CFM, 30.5DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-06020SA-24N-AA-00-ND 06020SA-24N-AA-00 07AH1147 36AJ4662
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, 60Mm, 24V, 20.5Cfm, 30.5Db; Supply Voltage Vdc Nmb Technologies Axial Fan, 60Mm, 24Vdc, 20.5Cfm, 30.5Db Rohs Compliant Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.5 SCFM (34.84 m³/hr) 20.5 SCFM (34.84 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 30.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details
Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details