DC AXIAL FAN, BALL, 18.4CFM, 0.06A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.4CFM; Noise Rating:28.5dB; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 49AJ4265 |
| Product Name | Dc Axial Fan, Ball, 18.4Cfm, 0.06A, 24V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18.4 SCFM (31.27 m³/hr) |
| Nominal Voltage | 24 volts |