Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.4 CFM (0.515m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x20mm, 24VDC, 18.4CFM, Rib, Ball Bearing, 2-Wire
DC AXIAL FAN, 60MM, 24V, 18.4CFM, 28.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.4CFM; Noise Rating:28.5dBA; Power Rating:1.44W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 06020SA-24M-AA-00-ND | 06020SA-24M-AA-00 | 42AH1061 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Dc Axial Fan, 60Mm, 24V, 18.4Cfm, 28.5Db; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 18.4 SCFM (31.27 m³/hr) | 18.4 SCFM (31.27 m³/hr) | |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | ||
| Maximum Sound Level | 28.5 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |