NMB Technologies Corporation DC Brushless Fans (BLDC) 06020SA-12N-EL-00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-06020SA-12N-EL-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06020SA-12N-EL-00-ND
DC Brushless Fans (BLDC) 12-06020SA-12N-EL-00-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 20.5Cfm, 0.09A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4257 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 20.5Cfm, 0.09A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4257
Dc Axial Fan, Ball, 20.5Cfm, 0.09A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4257
DC AXIAL FAN, BALL, 20.5CFM, 0.09A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.5CFM; Noise Rating:30.5dB; Power Rating:1.08W; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 20.5CFM, 0.09A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.5CFM; Noise Rating:30.5dB; Power Rating:1.08W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-06020SA-12N-EL-00-ND 49AJ4257
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 20.5Cfm, 0.09A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.5 SCFM (34.84 m³/hr) 20.5 SCFM (34.84 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 30.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details