Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.3 CFM (0.512m³/min) 3 Terminals
NEW PART/Lock Rotor 3 wire
DC Fans DC Axial Fan, 60x15mm, 24VDC, 18.3CFM, Rib, Lock Rotor, 3-Wire
FAN AXIAL 60X15MM 24VDC TERM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-06015KA-24N-AL-00-ND | 43Y7410 | 06015KA-24N-AL-00 | 06015KA-24N-AL-00 |
| Product Name | DC Brushless Fans (BLDC) | New Part/lock Rotor 3 Wire Nmb Technologies | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 18.3 SCFM (31.1 m³/hr) | 18.3 SCFM (31.1 m³/hr) | ||
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |||
| Maximum Sound Level | 34 dbA | 34 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |