NMB Technologies Corporation DC Brushless Fans (BLDC) 06015KA-24J-AA-00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-06015KA-24J-AA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06015KA-24J-AA-00-ND
DC Brushless Fans (BLDC) 12-06015KA-24J-AA-00-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 60x15mm, 24VDC, 6.7CFM, Rib, 2-Wire

DC Fans DC Axial Fan, 60x15mm, 24VDC, 6.7CFM, Rib, 2-Wire

Buy Now Datasheet
Dc Axial Fan, 60Mm, 24V, 6.7Cfm, 19Db; Fan Frame Type Nmb Technologies - 12AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 60Mm, 24V, 6.7Cfm, 19Db; Fan Frame Type Nmb Technologies
12AC3245
Dc Axial Fan, 60Mm, 24V, 6.7Cfm, 19Db; Fan Frame Type Nmb Technologies 12AC3245
DC AXIAL FAN, 60MM, 24V, 6.7CFM, 19DB; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.7CFM; Noise Rating:19dB; Power Rating:960mW; Power Connection Type:2 Lead Wires RoHS Compliant: Yes

DC AXIAL FAN, 60MM, 24V, 6.7CFM, 19DB; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.7CFM; Noise Rating:19dB; Power Rating:960mW; Power Connection Type:2 Lead Wires RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-06015KA-24J-AA-00-ND 06015KA-24J-AA-00 12AC3245
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, 60Mm, 24V, 6.7Cfm, 19Db; Fan Frame Type Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.7 SCFM (19.89 m³/hr) 6.7 SCFM (11.39 m³/hr)
Maximum Static Pressure 0.0340 in H2O (0.0635 Torr)
Maximum Sound Level 19 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details