05115GA-12N-AT-00 -- NEW PART/TACH 3 WIRE NMB TECHNOLOGIES
NMB Technologies Corporation
New Part/tach 3 Wire Nmb Technologies
05115GA-12N-AT-00
Description
NEW PART/TACH 3 WIRE
Description
NEW PART/TACH 3 WIRE
Suppliers
New Part/tach 3 Wire Nmb Technologies
12AC3205
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
12AC3205 |
|
Product Name
|
New Part/tach 3 Wire Nmb Technologies |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.51 SCFM (127 m³/hr)
Maximum Sound Level
39 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details